Samtec Inc. Pin & Socket Connectors SLM-103-01-S-D

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-103-01-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-103-01-S-D
Pin & Socket Connectors SLM-103-01-S-D
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLM-103-01-S-D
Electronic Connector 315-SLM-103-01-S-D
CONN RCPT 6POS 0.05 GOLD PCB Product overview: SLM-103-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-103-01-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.05 GOLD PCB Product overview: SLM-103-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-103-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 1800868 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800868
PCB Sockets 1800868
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
PCB Sockets - 1800602 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800602
PCB Sockets 1800602
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
Socket, 1.27 X 2.54Mm, Low, 2X3 Position; Connector Systems Samtec - 97P7413 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, Low, 2X3 Position; Connector Systems Samtec
97P7413
Socket, 1.27 X 2.54Mm, Low, 2X3 Position; Connector Systems Samtec 97P7413
SOCKET, 1.27 X 2.54MM, LOW, 2X3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, LOW, 2X3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLM-103-01-S-D 315-SLM-103-01-S-D 1800868 97P7413
Product Name Pin & Socket Connectors Electronic Connector PCB Sockets Socket, 1.27 X 2.54Mm, Low, 2X3 Position; Connector Systems Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers