Samtec Inc. Pin & Socket Connectors SL-114-TT-10

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-114-TT-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-114-TT-10
Pin & Socket Connectors SL-114-TT-10
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Socket Strip, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec - 11P6675 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec
11P6675
Socket Strip, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec 11P6675
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-114-TT-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-114-TT-10
CONN RCPT 14POS 0.1 TIN PCB

CONN RCPT 14POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-114-TT-10 11P6675 SL-114-TT-10
Product Name Pin & Socket Connectors Socket Strip, 2.54Mm, Through Hole Vertical, 14 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data