Samtec Inc. Board to Board & Mezzanine Connectors SL-113-G-12

Description
.100 Low Profile Single Row Screw Mach
Request a Quote
Description
.100 Low Profile Single Row Screw Mach
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - SL-113-G-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SL-113-G-12
Board to Board & Mezzanine Connectors SL-113-G-12
.100 Low Profile Single Row Screw Mach

.100 Low Profile Single Row Screw Mach

Buy Now
Socket Strip, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec - 11P6662 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec
11P6662
Socket Strip, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec 11P6662
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site
Receptacle, 2.54Mm, Tht Vert, 13Way Rohs Compliant Samtec - 30AJ7400 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht Vert, 13Way Rohs Compliant Samtec
30AJ7400
Receptacle, 2.54Mm, Tht Vert, 13Way Rohs Compliant Samtec 30AJ7400
RECEPTACLE, 2.54MM, THT VERT, 13WAY ROHS COMPLIANT: YES

RECEPTACLE, 2.54MM, THT VERT, 13WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-113-G-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-113-G-12
CONN RCPT 13POS 0.1 GOLD PCB

CONN RCPT 13POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-113-G-12 11P6662 30AJ7400 SL-113-G-12
Product Name Board to Board & Mezzanine Connectors Socket Strip, 2.54Mm, Through Hole Vertical, 13 Position; Connector Systems Samtec Receptacle, 2.54Mm, Tht Vert, 13Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details