Win Source Part Number: 1093459-SL-116-T-10
Category: Connectors, Interconnects>Rectan
Series: SL
Number of Positions: 16
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Beryllium Copper
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.108" (2.75mm)
Insulation Height: 0.122" (3.10mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SS-116-T-2-N; 66951-016LF; SL-116-G-11; SL-116-G-10; 1-215297-6; 1-534237-4SL116T10;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SL-116
CONN RCPT 16POS 0.1 GOLD PCB Product overview: SL-116-T-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-116-T-10 can be used for catalog matching and distributor lookup.
.100 Low Prof Single Row Screw Mach Skt
BOARD-BOARD CONNECTOR, SOCKET, 16WAY, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, SL Series, Through Hole, Receptacle, 16, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
CONN RCPT 16POS 0.1 GOLD PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1093459-SL-116-T-10 | 315-SL-116-T-10 | SL-116-T-10 | 11P6690 | 15P2598 | SL-116-T-10 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Electronic Connector | Pin & Socket Connectors | Board-Board Connector, Socket, 16Way, 1Row; Connector Systems Samtec | Board-To-Board Connector, Sl Series, Through Hole, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |