Samtec Inc. Pin & Socket Connectors SL-132-TT-10

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket Strip, 2.54mm, Through Hole Vertical, 32 Position (part number 11P6835) is a low-profile machined socket strip designed for board-to-board applications. It features a single row configuration with a pitch spacing of 2.54mm and is compatible with various mating connectors including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. It has a contact resistance of 10 mΩ and offers standard and low insertion force options. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. The exceptionally low profile design allows for a height of only 2.11mm above the PCB, making it ideal for applications where space is a constraint.

Datasheet Summary
Powered by GS/AI

The Socket Strip, 2.54mm, Through Hole Vertical, 32 Position (part number 11P6835) is a low-profile machined socket strip designed for board-to-board applications. It features a single row configuration with a pitch spacing of 2.54mm and is compatible with various mating connectors including TS, TD, HTS, BBS, BBD, BBL, BDL, and BHS. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. It has a contact resistance of 10 mΩ and offers standard and low insertion force options. The product is RoHS compliant and lead-free solderable, suitable for wave soldering processes. The exceptionally low profile design allows for a height of only 2.11mm above the PCB, making it ideal for applications where space is a constraint.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-132-TT-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-132-TT-10
Pin & Socket Connectors SL-132-TT-10
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-132-TT-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-132-TT-10
CONN RCPT 32POS 0.1 TIN PCB

CONN RCPT 32POS 0.1 TIN PCB

Supplier's Site
Socket Strip, 2.54Mm, Through Hole Vertical, 32 Position; Connector Systems Samtec - 11P6835 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 32 Position; Connector Systems Samtec
11P6835
Socket Strip, 2.54Mm, Through Hole Vertical, 32 Position; Connector Systems Samtec 11P6835
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-132-TT-10 SL-132-TT-10 11P6835
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket Strip, 2.54Mm, Through Hole Vertical, 32 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details