Samtec Inc. Pin & Socket Connectors SL-102-G-12

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-102-G-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-102-G-12
Pin & Socket Connectors SL-102-G-12
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
PCB Sockets - 1800806 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800806
PCB Sockets 1800806
.100" Low Profile Single Row Screw Mach

.100" Low Profile Single Row Screw Mach

Supplier's Site
PCB Sockets - 1800588 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800588
PCB Sockets 1800588
.100" Low Profile Single Row Screw Mach

.100" Low Profile Single Row Screw Mach

Supplier's Site
Connector, Socket, 2 Position, 2.54Mm; Connector Systems Samtec - 11P6567 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 2 Position, 2.54Mm; Connector Systems Samtec
11P6567
Connector, Socket, 2 Position, 2.54Mm; Connector Systems Samtec 11P6567
CONNECTOR, SOCKET, 2 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, SOCKET, 2 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SL-102-G-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-102-G-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-102-G-12
CONN RCPT 2POS 0.1 GOLD PCB

CONN RCPT 2POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-102-G-12 1800806 11P6567 SL-102-G-12
Product Name Pin & Socket Connectors PCB Sockets Connector, Socket, 2 Position, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details