The Socket Strip, 2.54mm, Through Hole Vertical, 11 Position (part number 11P6648) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 11 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. It has a contact resistance of 10 mΩ and supports a standard insertion force of 9 oz (2.50 N) on average. The socket strip is RoHS compliant and lead-free solderable, making it a suitable choice for various electronic projects requiring reliable connectivity.
CONN RCPT 11POS 0.1 TIN PCB
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SL-111-TT-10 | 11P6648 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket Strip, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |