Samtec Inc. Electronic Connector SL-115-G-12

Description
CONN RCPT 15POS 0.1 GOLD PCB Product overview: SL-115-G-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-115-G-12 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 15POS 0.1 GOLD PCB Product overview: SL-115-G-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-115-G-12 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket Strip, 2.54mm, Through Hole Vertical, 15 Position (part number 11P6680) is a low-profile machined socket strip designed for board-to-board applications. It features a single row configuration with a pitch spacing of 2.54mm and accommodates 15 contacts. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. It has a contact resistance of 10 mΩ and offers standard and low insertion force options, making it suitable for various applications. The product is RoHS compliant and lead-free solderable, specifically designed for through-hole mounting.

Datasheet Summary
Powered by GS/AI

The Socket Strip, 2.54mm, Through Hole Vertical, 15 Position (part number 11P6680) is a low-profile machined socket strip designed for board-to-board applications. It features a single row configuration with a pitch spacing of 2.54mm and accommodates 15 contacts. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. It has a contact resistance of 10 mΩ and offers standard and low insertion force options, making it suitable for various applications. The product is RoHS compliant and lead-free solderable, specifically designed for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SL-115-G-12
Electronic Connector 315-SL-115-G-12
CONN RCPT 15POS 0.1 GOLD PCB Product overview: SL-115-G-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-115-G-12 can be used for catalog matching and distributor lookup.

CONN RCPT 15POS 0.1 GOLD PCB Product overview: SL-115-G-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-115-G-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SL-115-G-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-115-G-12
Pin & Socket Connectors SL-115-G-12
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-115-G-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-115-G-12
CONN RCPT 15POS 0.1 GOLD PCB

CONN RCPT 15POS 0.1 GOLD PCB

Supplier's Site
Socket Strip, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec - 11P6680 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec
11P6680
Socket Strip, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec 11P6680
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SL-115-G-12 SL-115-G-12 SL-115-G-12 11P6680
Product Name Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket Strip, 2.54Mm, Through Hole Vertical, 15 Position; Connector Systems Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details