Samtec Inc. Pin & Socket Connectors SLM-108-01-L-S

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-108-01-L-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-108-01-L-S
Pin & Socket Connectors SLM-108-01-L-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SLM-108-01-L-S
Electronic Connector 315-SLM-108-01-L-S
.050 MICRO STRIPS Product overview: SLM-108-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-108-01-L-S can be used for catalog matching and distributor lookup.

.050 MICRO STRIPS Product overview: SLM-108-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-108-01-L-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - SLM-108-01-L-S - 934027-SLM-108-01-L-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SLM-108-01-L-S
934027-SLM-108-01-L-S
Rectangular Connectors - SLM-108-01-L-S 934027-SLM-108-01-L-S
Manufacturer: Samtec Inc. Win Source Part Number: 934027-SLM-108-01-L- S Series: SLM Operating Temperature Range: -55°C ~ 125°C Features: 8 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: SLM-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 934027-SLM-108-01-L-S
Series: SLM
Operating Temperature Range: -55°C ~ 125°C
Features: 8 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: SLM-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Through-Hole Micro Socket, 0.050
Chicago, IL, United States
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec
96W2662
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec 96W2662
Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLM-108-01-L-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-108-01-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-108-01-L-S
.050 MICRO STRIPS

.050 MICRO STRIPS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLM-108-01-L-S 315-SLM-108-01-L-S 934027-SLM-108-01-L-S 96W2662 SLM-108-01-L-S
Product Name Pin & Socket Connectors Electronic Connector Rectangular Connectors - SLM-108-01-L-S Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products