Samtec Inc. Pin & Socket Connectors SLM-101-01-S-S

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 1Pos, 1Row (part number 97P7401) from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm (0.050"). It features a through-hole mounting style and is constructed with a contact material of phosphor bronze. The connector is RoHS compliant and offers a current rating of 5.2 A per pin for the SLM series, with an operating temperature range of -55°C to +125°C when using gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. The connector is compatible with various mating connectors including HTMS, TMS, and MTMS. It is available with different plating options, including gold and tin, and has specific insertion and withdrawal force requirements.

Datasheet Summary
Powered by GS/AI

The Connector, Rcpt, 1Pos, 1Row (part number 97P7401) from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm (0.050"). It features a through-hole mounting style and is constructed with a contact material of phosphor bronze. The connector is RoHS compliant and offers a current rating of 5.2 A per pin for the SLM series, with an operating temperature range of -55°C to +125°C when using gold plating, and -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ. The connector is compatible with various mating connectors including HTMS, TMS, and MTMS. It is available with different plating options, including gold and tin, and has specific insertion and withdrawal force requirements.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-101-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-101-01-S-S
Pin & Socket Connectors SLM-101-01-S-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec - 97P7401 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
97P7401
Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec 97P7401
CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLM-101-01-S-S 97P7401
Product Name Pin & Socket Connectors Connector, Rcpt, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data