The Socket Strip, 2.54mm, Through Hole Vertical, 4 Position (part number 11P6583) is a low-profile machined socket strip designed for board-to-board connections. It features a single row configuration with four contacts and a pitch spacing of 2.54mm. The insulator material is black glass-filled polyester, while the contacts are made from BeCu and brass, with plating options available in gold or tin. This connector operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. It has a contact resistance of 10 mΩ and supports a standard insertion force of 9 oz (2.50 N) on average. The product is RoHS compliant and lead-free solderable, suitable for various applications requiring reliable electrical connections.
CONN RCPT 4POS 0.1 GOLD PCB Product overview: SL-104-G-12 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-104-G-12 can be used for catalog matching and distributor lookup.
.100 Low Prof Single Row Screw Mach Skt
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa
RECEPTACLE, 2.54MM, THT VERT, 4WAY ROHS COMPLIANT: YES
CONN RCPT 4POS 0.1 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SL-104-G-12 | SL-104-G-12 | 11P6583 | 69AJ0991 | SL-104-G-12 |
| Product Name | Electronic Connector | Pin & Socket Connectors | Socket Strip, 2.54Mm, Through Hole Vertical, 4 Position; Connector Systems Samtec | Receptacle, 2.54Mm, Tht Vert, 4Way Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Solder | Solder |