Samtec Inc. Pin & Socket Connectors SL-102-TT-12

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-102-TT-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-102-TT-12
Pin & Socket Connectors SL-102-TT-12
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-102-TT-12
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-102-TT-12
CONN RCPT .100" 2POS TIN PCB

CONN RCPT .100" 2POS TIN PCB

Supplier's Site
Socket Strip, 2.54Mm, Through Hole Vertical, 2 Position; Connector Systems Samtec - 11P6573 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 2 Position; Connector Systems Samtec
11P6573
Socket Strip, 2.54Mm, Through Hole Vertical, 2 Position; Connector Systems Samtec 11P6573
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-102-TT-12 SL-102-TT-12 11P6573
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket Strip, 2.54Mm, Through Hole Vertical, 2 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data