Samtec Inc. Pin & Socket Connectors SL-114-T-10

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-114-T-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-114-T-10
Pin & Socket Connectors SL-114-T-10
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
PCB Sockets - 7679344P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679344P
PCB Sockets 7679344P
Receptacle 2.54mm PCB low profile 14way

Receptacle 2.54mm PCB low profile 14way

Supplier's Site
PCB Sockets - 7679344 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7679344
PCB Sockets 7679344
Receptacle 2.54mm PCB low profile 14way

Receptacle 2.54mm PCB low profile 14way

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SL-114-T-10
Electronic Connector 315-SL-114-T-10
CONN RCPT 14POS 0.1 GOLD PCB Product overview: SL-114-T-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-114-T-10 can be used for catalog matching and distributor lookup.

CONN RCPT 14POS 0.1 GOLD PCB Product overview: SL-114-T-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-114-T-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-114-T-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-114-T-10
CONN RCPT 14POS 0.1 GOLD PCB

CONN RCPT 14POS 0.1 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec - 11P6672 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec
11P6672
Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec 11P6672
BOARD-BOARD CONNECTOR, SOCKET, 14WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 14WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-114-T-10 7679344P 7679344 315-SL-114-T-10 SL-114-T-10 11P6672
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 14Way, 1Row; Connector Systems Samtec
Termination Solder Solder Solder Solder
Category Board to Board Connector
Mounting Through hole Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data