Samtec Inc. Pin & Socket Connectors SLM-108-01-G-S

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-108-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-108-01-G-S
Pin & Socket Connectors SLM-108-01-G-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1804739 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804739
PCB Sockets 1804739
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
PCB Sockets - 1804951 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804951
PCB Sockets 1804951
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLM-108-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-108-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-108-01-G-S
CONN RCPT 8POS 0.05 GOLD PCB

CONN RCPT 8POS 0.05 GOLD PCB

Supplier's Site
Connector, Rcpt, 8Pos, 1Row, 1.27Mm; Connector Systems Samtec - 97P7447 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 1.27Mm; Connector Systems Samtec
97P7447
Connector, Rcpt, 8Pos, 1Row, 1.27Mm; Connector Systems Samtec 97P7447
CONNECTOR, RCPT, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLM-108-01-G-S 1804739 SLM-108-01-G-S 97P7447
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 8Pos, 1Row, 1.27Mm; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data