The Socket Strip, 2.54mm, Through Hole Vertical, 7 Position (part number 11P6613) is a low-profile machined socket strip designed for board-to-board applications. It features a single row configuration with a pitch spacing of 2.54mm and accommodates up to 7 contacts. The insulator material is black glass-filled polyester, while the contacts are made from beryllium copper and brass, with plating options available in gold or tin. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, suitable for wave soldering. The insertion and withdrawal forces are specified for standard and low insertion force variants, making it versatile for various applications.
.100 Low Prof Single Row Screw Mach Skt
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 7POS 0.1 TIN PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL-107-TT-11 | 11P6613 | SL-107-TT-11 |
| Product Name | Pin & Socket Connectors | Socket Strip, 2.54Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |