Samtec Inc. PCB Sockets SLM-112-01-S-S

Description
.050" x .100" Tiger Buy Low Profile Sock
Request a Quote Datasheet
Description
.050" x .100" Tiger Buy Low Profile Sock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1804569 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804569
PCB Sockets 1804569
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
PCB Sockets - 1804859 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804859
PCB Sockets 1804859
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SLM-112-01-S-S
Electronic Connector 315-SLM-112-01-S-S
CONN RCPT 12POS 0.05 GOLD PCB Product overview: SLM-112-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-112-01-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.05 GOLD PCB Product overview: SLM-112-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-112-01-S-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SLM-112-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-112-01-S-S
Pin & Socket Connectors SLM-112-01-S-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLM-112-01-S-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-112-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-112-01-S-S
CONN RCPT 12POS 0.05 GOLD PCB

CONN RCPT 12POS 0.05 GOLD PCB

Supplier's Site
Socket, 1.27 X 2.54Mm, Low, 1X12 Position; Connector Systems Samtec - 97P7476 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, Low, 1X12 Position; Connector Systems Samtec
97P7476
Socket, 1.27 X 2.54Mm, Low, 1X12 Position; Connector Systems Samtec 97P7476
SOCKET, 1.27 X 2.54MM, LOW, 1X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, LOW, 1X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 12Pos, 1Row, 1.27Mm; Pitch Spacing Samtec - 33AC3110 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
33AC3110
Connector, Rcpt, 12Pos, 1Row, 1.27Mm; Pitch Spacing Samtec 33AC3110
CONNECTOR, RCPT, 12POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:SLM Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:SLM Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804569 315-SLM-112-01-S-S SLM-112-01-S-S SLM-112-01-S-S 97P7476 33AC3110
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27 X 2.54Mm, Low, 1X12 Position; Connector Systems Samtec Connector, Rcpt, 12Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Termination Solder Solder Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products