Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 155 156 157 158 159 160 161 162 163 164 165 166 167 170 180 190 200 210 220 250 286
Product Name Notes
OPEN PIN FIELD ARRAY, RIGHT ANGLE SOCKET Fixturing required to process eight and ten row options Right Angle Available on 20, 30, 40 and 50 Contacts Per Row Selective Gold...
OPEN PIN FIELD ARRAY, SOCKET Extended Life Product (ELP) Right Angle Available Capable of Rapid I/O Data Rates (7mm Stack Height) - "See Application Notes & White Papers Tab" Surface...
10, 20, 30, 40 and 50 Positions Per Row Gold Plating Press Fit
Available on 5, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Pins Per Row Double Row Gold Plating Extended Life Product (ELP)
Right Angle Available on 20, 30, 40 and 50 Contacts Per Row Selective Gold Plating
Right Angle Available on 20, 30, 40 and 50 Pins Per Row Selective Gold Plating
Surface Mount 20, 30, 40 and 50 Positions Gold Plating Capable of Rapid I/O Data Rates (7mm Stack Height) - "See Application Notes & White Papers Tab" Available in a...
Surface Mount Available on 10, 20 and 30 Contacts Per Row Four and Six Rows Selective Gold Plating
Surface Mount Available on 20, 30, 40 and 50 Contacts Per Row Gold Plating Capable of Rapid I/O Data Rates (7mm Stack Height) - "See Application Notes & White Papers...
Surface Mount Available up to 30 Contacts Single Row Gold Plating

<< Prev Next >>