The Socket Strip, 2.54mm, Through Hole Vertical, 11 Position (part number 11P6642) is designed for board-to-board connections with a pitch spacing of 2.54mm. It features a single row configuration with 11 contacts, making it suitable for applications requiring a compact footprint. The connector is made from black glass-filled polyester for the insulator, with contacts crafted from beryllium copper and brass, ensuring durability and reliability. This product supports a temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. It has a low contact resistance of 10 mΩ and offers standard and low insertion force options, with average insertion forces of 9 oz and 2.5 oz, respectively. The connector is RoHS compliant and lead-free solderable, suitable for wave soldering processes. Engineers should consider this socket strip for projects that require a low-profile solution with reliable electrical performance and compatibility with various mating connectors in the SL series.
.100 Low Profile Single Row Screw Mach
CONN RCPT .100" 11POS GOLD PCB Product overview: SL-111-G-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-111-G-10 can be used for catalog matching and distributor lookup.
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SL-111-G-10 | 315-SL-111-G-10 | 11P6642 |
| Product Name | Board to Board & Mezzanine Connectors | Electronic Connector | Socket Strip, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector | Board to Board Connector |