Samtec Inc. Pin & Socket Connectors SLM-102-01-S-S

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-102-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-102-01-S-S
Pin & Socket Connectors SLM-102-01-S-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1803616 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803616
PCB Sockets 1803616
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SLM-102-01-S-S
Electronic Connector 315-SLM-102-01-S-S
CONN RCPT 2POS 0.05 GOLD PCB Product overview: SLM-102-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-102-01-S-S can be used for catalog matching and distributor lookup.

CONN RCPT 2POS 0.05 GOLD PCB Product overview: SLM-102-01-S-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SLM-102-01-S-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27 X 2.54Mm, Low, 1X2 Position; Connector Systems Samtec - 97P7407 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, Low, 1X2 Position; Connector Systems Samtec
97P7407
Socket, 1.27 X 2.54Mm, Low, 1X2 Position; Connector Systems Samtec 97P7407
SOCKET, 1.27 X 2.54MM, LOW, 1X2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, LOW, 1X2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Pitch Spacing Samtec - 33AC3108 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
33AC3108
Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Pitch Spacing Samtec 33AC3108
CONNECTOR, RCPT, 2POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:SLM Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:SLM Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLM-102-01-S-S 1803616 315-SLM-102-01-S-S 97P7407 33AC3108
Product Name Pin & Socket Connectors PCB Sockets Electronic Connector Socket, 1.27 X 2.54Mm, Low, 1X2 Position; Connector Systems Samtec Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details