Samtec Inc. Pin & Socket Connectors SL-112-G-10

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-112-G-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-112-G-10
Pin & Socket Connectors SL-112-G-10
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Singapore, Singapore
Electronic Connector
315-SL-112-G-10
Electronic Connector 315-SL-112-G-10
CONN RCPT 12POS 0.1 GOLD PCB Product overview: SL-112-G-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-112-G-10 can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.1 GOLD PCB Product overview: SL-112-G-10 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-112-G-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket Strip, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec - 11P6651 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec
11P6651
Socket Strip, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec 11P6651
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-112-G-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-112-G-10
CONN RCPT 12POS 0.1 GOLD PCB

CONN RCPT 12POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-112-G-10 315-SL-112-G-10 11P6651 SL-112-G-10
Product Name Pin & Socket Connectors Electronic Connector Socket Strip, 2.54Mm, Through Hole Vertical, 12 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Rectangular Connector Contacts - 2243-264G1-LPBK-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers