Samtec Inc. Board to Board & Mezzanine Connectors SL-128-TT-11

Description
.100 Low Profile Single Row Screw Mach
Request a Quote Datasheet
Description
.100 Low Profile Single Row Screw Mach
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SL-128-TT-11
Board to Board & Mezzanine Connectors SL-128-TT-11
.100 Low Profile Single Row Screw Mach

.100 Low Profile Single Row Screw Mach

Buy Now
Socket Strip, 2.54Mm, Through Hole Vertical, 28 Position; Connector Systems Samtec - 11P6802 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 28 Position; Connector Systems Samtec
11P6802
Socket Strip, 2.54Mm, Through Hole Vertical, 28 Position; Connector Systems Samtec 11P6802
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SL-128-TT-11 11P6802
Product Name Board to Board & Mezzanine Connectors Socket Strip, 2.54Mm, Through Hole Vertical, 28 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data