Samtec Inc. Pin & Socket Connectors SL-104-G-19

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-104-G-19 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-104-G-19
Pin & Socket Connectors SL-104-G-19
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
PCB Sockets - 1800590 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800590
PCB Sockets 1800590
.100" Low Profile Single Row Screw Mach

.100" Low Profile Single Row Screw Mach

Supplier's Site
PCB Sockets - 1800815 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800815
PCB Sockets 1800815
.100" Low Profile Single Row Screw Mach

.100" Low Profile Single Row Screw Mach

Supplier's Site
Socket Strip, 2.54Mm, Through Hole Vertical, 4 Position; Connector Systems Samtec - 97P7120 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 4 Position; Connector Systems Samtec
97P7120
Socket Strip, 2.54Mm, Through Hole Vertical, 4 Position; Connector Systems Samtec 97P7120
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SL-104-G-19 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-104-G-19
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-104-G-19
CONN RCPT 4POS 0.1 GOLD PCB

CONN RCPT 4POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-104-G-19 1800590 97P7120 SL-104-G-19
Product Name Pin & Socket Connectors PCB Sockets Socket Strip, 2.54Mm, Through Hole Vertical, 4 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products