The Socket, 1.27 X 2.54Mm, Low, 1X5 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a through-hole mounting style and is part of the SLM series. The connector has five contacts arranged in a single row and is RoHS compliant. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze with options for gold or tin plating. The current rating is 5.2 A per pin for the SLM variant, with an operating temperature range of -55°C to +125°C when gold-plated. The contact resistance is specified at 10 mΩ. This socket is suitable for applications requiring reliable connections in compact spaces.
.050 x .100 Tiger Buy Low Prof Skt Strip
CONN RCPT 5POS 0.05 GOLD PCB
SOCKET, 1.27 X 2.54MM, LOW, 1X5 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLM-105-01-S-S | SLM-105-01-S-S | 97P7430 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27 X 2.54Mm, Low, 1X5 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |