Samtec Inc. Socket Strip, 2.54Mm, Through Hole Vertical, 18 Position; Connector Systems Samtec SL-118-TT-19

Description
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes
Datasheet
Description
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Strip, 2.54Mm, Through Hole Vertical, 18 Position; Connector Systems Samtec - 97P7274 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 18 Position; Connector Systems Samtec
97P7274
Socket Strip, 2.54Mm, Through Hole Vertical, 18 Position; Connector Systems Samtec 97P7274
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P7274
Product Name Socket Strip, 2.54Mm, Through Hole Vertical, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data