Samtec Inc. Pin & Socket Connectors SLM-103-01-G-S

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through-Hole Micro Socket, part number 58P0480, features a 0.050" x 0.100" pitch and is RoHS compliant. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the contacts, which can be plated with either gold or tin over nickel. The current rating for this socket is 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with a maximum operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C when tin plated. The insertion depth varies between 2.03 mm to 3.05 mm for the SLM series and 3.43 mm to 6.35 mm for the SMS series. This product is suitable for applications requiring reliable electrical connections in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Through-Hole Micro Socket, part number 58P0480, features a 0.050" x 0.100" pitch and is RoHS compliant. It is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the contacts, which can be plated with either gold or tin over nickel. The current rating for this socket is 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with a maximum operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C when tin plated. The insertion depth varies between 2.03 mm to 3.05 mm for the SLM series and 3.43 mm to 6.35 mm for the SMS series. This product is suitable for applications requiring reliable electrical connections in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-103-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-103-01-G-S
Pin & Socket Connectors SLM-103-01-G-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
PCB Sockets - 1800859 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800859
PCB Sockets 1800859
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
PCB Sockets - 1800600 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800600
PCB Sockets 1800600
.050" x .100" Tiger Buy Low Profile Sock

.050" x .100" Tiger Buy Low Profile Sock

Supplier's Site
Through-Hole Micro Socket, 0.050
Chicago, IL, United States
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec
58P0480
Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec 58P0480
Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Through-Hole Micro Socket, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Btb Conn, Rcpt, 3Pos, 1Row, 1.27Mm Rohs Compliant Samtec - 49AJ3504 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 3Pos, 1Row, 1.27Mm Rohs Compliant Samtec
49AJ3504
Btb Conn, Rcpt, 3Pos, 1Row, 1.27Mm Rohs Compliant Samtec 49AJ3504
BTB CONN, RCPT, 3POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

BTB CONN, RCPT, 3POS, 1ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SLM-103-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-103-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-103-01-G-S
CONN RCPT 3POS 0.05 GOLD PCB

CONN RCPT 3POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLM-103-01-G-S 1800859 58P0480 49AJ3504 SLM-103-01-G-S
Product Name Pin & Socket Connectors PCB Sockets Through-Hole Micro Socket, 0.050" X 0.100" Pitch Rohs Compliant Samtec Btb Conn, Rcpt, 3Pos, 1Row, 1.27Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103682-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details