Samtec Inc. Socket Strip, 2.54Mm, Through Hole Vertical, 6 Position; Connector Systems Samtec SL-106-G-11

Description
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes
Datasheet
Description
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Strip, 2.54Mm, Through Hole Vertical, 6 Position; Connector Systems Samtec - 11P6599 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 6 Position; Connector Systems Samtec
11P6599
Socket Strip, 2.54Mm, Through Hole Vertical, 6 Position; Connector Systems Samtec 11P6599
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SL-106-G-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-106-G-11
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-106-G-11
CONN RCPT 6POS 0.1 GOLD PCB

CONN RCPT 6POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P6599 SL-106-G-11
Product Name Socket Strip, 2.54Mm, Through Hole Vertical, 6 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details