Samtec Inc. Pin & Socket Connectors SL-102-T-10

Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 Low Prof Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SL-102-T-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-102-T-10
Pin & Socket Connectors SL-102-T-10
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec - 11P6568 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec
11P6568
Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec 11P6568
BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 2WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SL-102-T-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-102-T-10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-102-T-10
CONN RCPT 2POS 0.1 GOLD PCB

CONN RCPT 2POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SL-102-T-10 11P6568 SL-102-T-10
Product Name Pin & Socket Connectors Board-Board Connector Socket, 2Way, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products