Samtec Inc. PCB Sockets SL-132-TT-11

Description
.100" Low Profile Single Row Screw Mach
Request a Quote Datasheet
Description
.100" Low Profile Single Row Screw Mach
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1800842 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800842
PCB Sockets 1800842
.100" Low Profile Single Row Screw Mach

.100" Low Profile Single Row Screw Mach

Supplier's Site
PCB Sockets - 1800596 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800596
PCB Sockets 1800596
.100" Low Profile Single Row Screw Mach

.100" Low Profile Single Row Screw Mach

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SL-132-TT-11
Electronic Connector 315-SL-132-TT-11
CONN RCPT 32POS 0.1 TIN PCB Product overview: SL-132-TT-11 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-132-TT-11 can be used for catalog matching and distributor lookup.

CONN RCPT 32POS 0.1 TIN PCB Product overview: SL-132-TT-11 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SL-132-TT-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SL-132-TT-11 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SL-132-TT-11
Pin & Socket Connectors SL-132-TT-11
.100 Low Prof Single Row Screw Mach Skt

.100 Low Prof Single Row Screw Mach Skt

Buy Now
Socket Strip, 2.54Mm, Through Hole Vertical, 32 Position; Connector Systems Samtec - 11P6836 - Newark, An Avnet Company
Chicago, IL, United States
Socket Strip, 2.54Mm, Through Hole Vertical, 32 Position; Connector Systems Samtec
11P6836
Socket Strip, 2.54Mm, Through Hole Vertical, 32 Position; Connector Systems Samtec 11P6836
SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

SOCKET STRIP, 2.54MM, THROUGH HOLE VERTICAL, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SL Series RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC3107 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC3107
Connector, Rcpt, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC3107
CONNECTOR, RCPT, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:SL Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 32POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:32Contacts; Gender:Receptacle; Product Range:SL Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SL-132-TT-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SL-132-TT-11
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SL-132-TT-11
CONN RCPT 32POS 0.1 TIN PCB

CONN RCPT 32POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1800842 315-SL-132-TT-11 SL-132-TT-11 11P6836 33AC3107 SL-132-TT-11
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Socket Strip, 2.54Mm, Through Hole Vertical, 32 Position; Connector Systems Samtec Connector, Rcpt, 32Pos, 1Row, 2.54Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details