TERZ Industrial Electronics Unmanaged Ethernet switch TERZ NITE-RS16-1100 - 211800 211800

Description
The NITE-RS16-1100 - 211800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 °C. The Ethernet switch NITE-RS16-1100 - 211800 offers 16 Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 2.25 kV DC, excellent EMC performance according to DIN EN 50121-3-2/61000-6-2/ 55024 and fire protection according to DIN EN 45545, the NITE-RS16-1100 Ethernet Switch is fully suitable for railway applications and complies with DIN EN 50155.
Datasheet
Description
The NITE-RS16-1100 - 211800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 °C. The Ethernet switch NITE-RS16-1100 - 211800 offers 16 Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 2.25 kV DC, excellent EMC performance according to DIN EN 50121-3-2/61000-6-2/ 55024 and fire protection according to DIN EN 45545, the NITE-RS16-1100 Ethernet Switch is fully suitable for railway applications and complies with DIN EN 50155.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Ethernet switch TERZ NITE-RS16-1100 - 211800 -  - Automation24, Inc.
King of Prussia, PA, United States
Unmanaged Ethernet switch TERZ NITE-RS16-1100 - 211800
Unmanaged Ethernet switch TERZ NITE-RS16-1100 - 211800
The NITE-RS16-1100 - 211800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 °C. The Ethernet switch NITE-RS16-1100 - 211800 offers 16 Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 2.25 kV DC, excellent EMC performance according to DIN EN 50121-3-2/61000-6-2/ 55024 and fire protection according to DIN EN 45545, the NITE-RS16-1100 Ethernet Switch is fully suitable for railway applications and complies with DIN EN 50155.

The NITE-RS16-1100 - 211800 unmanaged Ethernet switch from TERZ Industrial Electronics reliably networks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 °C. The Ethernet switch NITE-RS16-1100 - 211800 offers 16 Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 2.25 kV DC, excellent EMC performance according to DIN EN 50121-3-2/61000-6-2/55024 and fire protection according to DIN EN 45545, the NITE-RS16-1100 Ethernet Switch is fully suitable for railway applications and complies with DIN EN 50155.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Network Equipment
Product Name Unmanaged Ethernet switch TERZ NITE-RS16-1100 - 211800
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details