IXON B.V. IoT-Gateway IXON IXrouter3 4G-G (Global) & Wi-Fi - IX2415 IX2415

Description
The IXrouter3 4G-G (Global) - IX2415 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or mobile network into a central Cloud, allowing clear insights into the process, data analysis and quick access when needed. The IXrouter3 4G-G has an MIPS 800 MHz processor and 8 GB memory capacity. Four RJ45 LAN ports and an RJ45 WAN port are available for connecting your application. In addition, the IXrouter3 has a USB 2.0 interface as well as a digital input. The integrated SIM card slot makes it possible to use SIM cards sized 2FF. An SMA antenna and an RP-SMA antenna, which can be purchased separately, can be connected to the IXrouter3. A USB stick for configuration of the IXrouter3 4G-G (Global) & Wi-Fi - IX2415 and a 4-pin connector with screw terminals are included. Can be mounted on a DIN35 DIN rail.
Description
The IXrouter3 4G-G (Global) - IX2415 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or mobile network into a central Cloud, allowing clear insights into the process, data analysis and quick access when needed. The IXrouter3 4G-G has an MIPS 800 MHz processor and 8 GB memory capacity. Four RJ45 LAN ports and an RJ45 WAN port are available for connecting your application. In addition, the IXrouter3 has a USB 2.0 interface as well as a digital input. The integrated SIM card slot makes it possible to use SIM cards sized 2FF. An SMA antenna and an RP-SMA antenna, which can be purchased separately, can be connected to the IXrouter3. A USB stick for configuration of the IXrouter3 4G-G (Global) & Wi-Fi - IX2415 and a 4-pin connector with screw terminals are included. Can be mounted on a DIN35 DIN rail.
Datasheet
Datasheet Summary
Powered by GS/AI

The IX2415 from IXON B V is a versatile IoT gateway designed for seamless integration with the IXON Cloud, enabling remote connectivity for various machines. It supports both 4G and Wi-Fi connections, making it suitable for diverse networking environments. The device is equipped with a MIPS 800 MHz processor and offers 8 GB of memory, ensuring efficient data processing.

Connectivity options include four RJ45 LAN ports and one RJ45 WAN port, allowing for multiple device connections. The IX2415 also features a USB 2.0 interface for configuration and a digital input for additional functionality. It includes a SIM card slot compatible with 2FF SIM cards, facilitating mobile network access. The product comes with a USB flash drive for configuration and a 4-pin connector with screw terminals, and it can be easily mounted on a DIN35 rail.

Engineers considering the IX2415 will find it beneficial for optimizing production processes and reducing unplanned downtime through its capability to send process values to the cloud for analysis and monitoring.

Datasheet Summary
Powered by GS/AI

The IX2415 from IXON B V is a versatile IoT gateway designed for seamless integration with the IXON Cloud, enabling remote connectivity for various machines. It supports both 4G and Wi-Fi connections, making it suitable for diverse networking environments. The device is equipped with a MIPS 800 MHz processor and offers 8 GB of memory, ensuring efficient data processing.

Connectivity options include four RJ45 LAN ports and one RJ45 WAN port, allowing for multiple device connections. The IX2415 also features a USB 2.0 interface for configuration and a digital input for additional functionality. It includes a SIM card slot compatible with 2FF SIM cards, facilitating mobile network access. The product comes with a USB flash drive for configuration and a 4-pin connector with screw terminals, and it can be easily mounted on a DIN35 rail.

Engineers considering the IX2415 will find it beneficial for optimizing production processes and reducing unplanned downtime through its capability to send process values to the cloud for analysis and monitoring.

Suppliers

Company
Product
Description
Supplier Links
IoT-Gateway IXON IXrouter3 4G-G (Global) & Wi-Fi - IX2415 -  - Automation24, Inc.
King of Prussia, PA, United States
IoT-Gateway IXON IXrouter3 4G-G (Global) & Wi-Fi - IX2415
IoT-Gateway IXON IXrouter3 4G-G (Global) & Wi-Fi - IX2415
The IXrouter3 4G-G (Global) - IX2415 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or mobile network into a central Cloud, allowing clear insights into the process, data analysis and quick access when needed. The IXrouter3 4G-G has an MIPS 800 MHz processor and 8 GB memory capacity. Four RJ45 LAN ports and an RJ45 WAN port are available for connecting your application. In addition, the IXrouter3 has a USB 2.0 interface as well as a digital input. The integrated SIM card slot makes it possible to use SIM cards sized 2FF. An SMA antenna and an RP-SMA antenna, which can be purchased separately, can be connected to the IXrouter3. A USB stick for configuration of the IXrouter3 4G-G (Global) & Wi-Fi - IX2415 and a 4-pin connector with screw terminals are included. Can be mounted on a DIN35 DIN rail.

The IXrouter3 4G-G (Global) - IX2415 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or mobile network into a central Cloud, allowing clear insights into the process, data analysis and quick access when needed. The IXrouter3 4G-G has an MIPS 800 MHz processor and 8 GB memory capacity. Four RJ45 LAN ports and an RJ45 WAN port are available for connecting your application. In addition, the IXrouter3 has a USB 2.0 interface as well as a digital input. The integrated SIM card slot makes it possible to use SIM cards sized 2FF. An SMA antenna and an RP-SMA antenna, which can be purchased separately, can be connected to the IXrouter3. A USB stick for configuration of the IXrouter3 4G-G (Global) & Wi-Fi - IX2415 and a 4-pin connector with screw terminals are included. Can be mounted on a DIN35 DIN rail.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Network Equipment
Product Name IoT-Gateway IXON IXrouter3 4G-G (Global) & Wi-Fi - IX2415
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528NI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
2 suppliers
Industrial Switch - LN-2348GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details