The IXrouter3 4G-G - IX2405 from IXON helps optimise production processes and reduce unplanned downtime. The IoT-Gateway sends process values of PLC, HMI, robots or sensors via Ethernet or mobile network into a central Cloud, allowing clear insights into the process, data analysis and quick access when needed. The IXrouter3 4G-G has an MIPS 800 MHz processor and 8 GB memory capacity. Four RJ45 LAN ports and an RJ45 WAN port are available for connecting your application. In addition, the IXrouter3 4G-G has a USB 2.0 interface as well as a digital input. The integrated SIM card slot makes it possible to use SIM cards sized 2FF. Two SMA antennae, which can be purchased separately, can be connected to the IXrouter3. A USB stick for configuration of the IXrouter3 4G-G - IX2405 and a 4-pin connector with screw terminals are included. Can be mounted on a DIN35 DIN rail.
| Automation24, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Name | IoT-Gateway IXON IXrouter3 4G-G - IX2405 |
| Network Equipment | Gateway |