TERZ Industrial Electronics Unmanaged Ethernet switch TERZ NITE-RS8-1100 - 211600 211600

Description
The NITE-RS8-1100 - 211600 unmanaged Ethernet switch from TERZ Industrial Electronics reliablynetworks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 ° C. The Ethernet switch NITE-RS8-1100 - 211600 offers five Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 2.25 kV DC, excellent EMC performance according to DIN EN 50121-3-2/61000-6-2/ 55024 and fire protection according to DIN EN 45545, the NITE-RS8-1100 Ethernet Switch is fully suitable for railway applications and complies with DIN EN 50155.
Datasheet
Description
The NITE-RS8-1100 - 211600 unmanaged Ethernet switch from TERZ Industrial Electronics reliablynetworks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 ° C. The Ethernet switch NITE-RS8-1100 - 211600 offers five Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 2.25 kV DC, excellent EMC performance according to DIN EN 50121-3-2/61000-6-2/ 55024 and fire protection according to DIN EN 45545, the NITE-RS8-1100 Ethernet Switch is fully suitable for railway applications and complies with DIN EN 50155.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmanaged Ethernet switch TERZ NITE-RS8-1100 - 211600 -  - Automation24, Inc.
King of Prussia, PA, United States
Unmanaged Ethernet switch TERZ NITE-RS8-1100 - 211600
Unmanaged Ethernet switch TERZ NITE-RS8-1100 - 211600
The NITE-RS8-1100 - 211600 unmanaged Ethernet switch from TERZ Industrial Electronics reliablynetworks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 ° C. The Ethernet switch NITE-RS8-1100 - 211600 offers five Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 2.25 kV DC, excellent EMC performance according to DIN EN 50121-3-2/61000-6-2/ 55024 and fire protection according to DIN EN 45545, the NITE-RS8-1100 Ethernet Switch is fully suitable for railway applications and complies with DIN EN 50155.

The NITE-RS8-1100 - 211600 unmanaged Ethernet switch from TERZ Industrial Electronics reliablynetworks all applications in a wide variety of environments. The aluminium enclosure meets the IP30 protection rating and can be used in a temperature range of -40-70 ° C. The Ethernet switch NITE-RS8-1100 - 211600 offers five Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 2.25 kV DC, excellent EMC performance according to DIN EN 50121-3-2/61000-6-2/55024 and fire protection according to DIN EN 45545, the NITE-RS8-1100 Ethernet Switch is fully suitable for railway applications and complies with DIN EN 50155.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Network Equipment
Product Name Unmanaged Ethernet switch TERZ NITE-RS8-1100 - 211600
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-9228G-8COI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 28 #
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
aplSwitch Field PA -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Switch
View Details
Network Switches - 2723481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 18 #
Data Rate 1 Gbps
View Details