Hubbell Incorporated Mechanical Hand Held Crimping Tool MRC840

Description
9-POSITION COLOR CODED ROTATING DIE WHEEL TYPE 26 INCH 8 INCH 8 TO 4/0 AWG STRANDED (COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE 9-POSITION COLOR CODED ROTATING DIE WHEEL DIE INCLUDED 9000 LB CRIMPING FORCE NON-INSULATED COPPER COMPRESSION CONNECTOR TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND JAW END WIDTH 5 INCH JAW MATERIAL HEAT TREATED PLATED STEEL
Datasheet
Description
9-POSITION COLOR CODED ROTATING DIE WHEEL TYPE 26 INCH 8 INCH 8 TO 4/0 AWG STRANDED (COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE 9-POSITION COLOR CODED ROTATING DIE WHEEL DIE INCLUDED 9000 LB CRIMPING FORCE NON-INSULATED COPPER COMPRESSION CONNECTOR TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND JAW END WIDTH 5 INCH JAW MATERIAL HEAT TREATED PLATED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Hand Held Crimping Tool - MRC840 - Hubbell Incorporated
Orange, CT, USA
Mechanical Hand Held Crimping Tool
MRC840
Mechanical Hand Held Crimping Tool MRC840
9-POSITION COLOR CODED ROTATING DIE WHEEL TYPE 26 INCH 8 INCH 8 TO 4/0 AWG STRANDED (COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE 9-POSITION COLOR CODED ROTATING DIE WHEEL DIE INCLUDED 9000 LB CRIMPING FORCE NON-INSULATED COPPER COMPRESSION CONNECTOR TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND JAW END WIDTH 5 INCH JAW MATERIAL HEAT TREATED PLATED STEEL
  • 9-POSITION COLOR CODED ROTATING DIE WHEEL TYPE
  • 26 INCH
  • 8 INCH
  • 8 TO 4/0 AWG STRANDED (COPPER) CABLE SIZE
  • COMFORT GRIP HANDLE TYPE
  • 9-POSITION COLOR CODED ROTATING DIE WHEEL DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • NON-INSULATED COPPER COMPRESSION CONNECTOR TERMINAL/SPLICE TYPE
  • HYTOOL[TM] BRAND
  • JAW END WIDTH 5 INCH
  • JAW MATERIAL HEAT TREATED PLATED STEEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MRC840
Product Name Mechanical Hand Held Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

TE0102- Two Ton Press, 230V - TE0102 - Anderson Power Products
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details