Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PATMD6K14VDC

Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 14 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 14.4 VDC OPERATING PRESSURE 7800 PSI WITH KEARNEY JAW PATMD6-LI MODEL
Datasheet
Description
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 14 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 14.4 VDC OPERATING PRESSURE 7800 PSI WITH KEARNEY JAW PATMD6-LI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PATMD6K14VDC - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PATMD6K14VDC
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PATMD6K14VDC
20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 14 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 14.4 VDC OPERATING PRESSURE 7800 PSI WITH KEARNEY JAW PATMD6-LI MODEL
  • 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE
  • 7.8 LB WEIGHT
  • 14 V NICKEL METAL HYDRIDE BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 350 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • O, D3 DIE GROVE DIE OPTIONS
  • 12 VDC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 14.4 VDC
  • OPERATING PRESSURE 7800 PSI
  • WITH KEARNEY JAW
  • PATMD6-LI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PATMD6K14VDC
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Tool Type Crimper
View Details
Crimp Tools - 2369914 - RS Components, Ltd.
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
View Details
3 suppliers
Stripping tool - 206-1125 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers
 - M80-5C14205MU - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details