Hubbell Incorporated Mechanical Crimping Tool MD66

Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 6.65 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE 6 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL D3 DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE FEATURE STEEL JAW, SNUB NOSE, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK MD6 MODEL
Datasheet
Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 6.65 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE 6 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL D3 DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE FEATURE STEEL JAW, SNUB NOSE, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK MD6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MD66 - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MD66
Mechanical Crimping Tool MD66
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 6.65 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE ERGONOMIC, COMFORT GRIP HANDLE TYPE 6 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL D3 DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE FEATURE STEEL JAW, SNUB NOSE, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK MD6 MODEL
  • POSITIVE LOCKING SPRING LOADED DIE TYPE
  • 25 3/8 INCH
  • 6.65 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • ERGONOMIC, COMFORT GRIP HANDLE TYPE
  • 6 LB WEIGHT
  • COMPOSITE POLYMER HANDLE MATERIAL
  • D3 DIE DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-VT DIE OPTIONS
  • HYTOOL[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • FEATURE STEEL JAW, SNUB NOSE, STEEL/BRONZE BUSHING, STAINLESS STEEL PIN, ELECTROLESS NICKEL PLATED JAW/JAW LINK
  • MD6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD66
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1387G3-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Varies by Die Set
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1216-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers