Hubbell Incorporated MECHANICAL CRIMPING TOOL MD68AH48

Description
ANGLED HEAD TYPE 48 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE STRAIGHT HANDLE TYPE 13.75 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 48 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD MD6 MODEL
Datasheet
Description
ANGLED HEAD TYPE 48 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE STRAIGHT HANDLE TYPE 13.75 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 48 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD MD6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MECHANICAL CRIMPING TOOL - MD68AH48 - Hubbell Incorporated
Orange, CT, USA
MECHANICAL CRIMPING TOOL
MD68AH48
MECHANICAL CRIMPING TOOL MD68AH48
ANGLED HEAD TYPE 48 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE STRAIGHT HANDLE TYPE 13.75 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 48 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD MD6 MODEL
  • ANGLED HEAD TYPE
  • 48 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • STRAIGHT HANDLE TYPE
  • 13.75 LB WEIGHT
  • FIBERGLASS HANDLE MATERIAL
  • D3 DIE, O DIE DIE INCLUDED
  • FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-VT DIE OPTIONS
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • HANDLE LENGTH 48 INCH
  • FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD
  • MD6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD68AH48
Product Name MECHANICAL CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

TE0102- Two Ton Press, 230V - TE0102 - Anderson Power Products
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers