Hubbell Incorporated Mechanical Crimping Tool MD612

Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 9.5 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE CUSHIONED GRIP, STRAIGHT HANDLE TYPE 6 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE JAW END WIDTH 4.16 INCH HANDLE LENGTH 24 INCH FEATURE FORGED STEEL JAW, HEAT TREATED ALUMINUM FRAME, PVC HEAT SHRINK COVERING MD6 MODEL
Datasheet
Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 9.5 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE CUSHIONED GRIP, STRAIGHT HANDLE TYPE 6 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE JAW END WIDTH 4.16 INCH HANDLE LENGTH 24 INCH FEATURE FORGED STEEL JAW, HEAT TREATED ALUMINUM FRAME, PVC HEAT SHRINK COVERING MD6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MD612 - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MD612
Mechanical Crimping Tool MD612
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 9.5 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE CUSHIONED GRIP, STRAIGHT HANDLE TYPE 6 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE JAW END WIDTH 4.16 INCH HANDLE LENGTH 24 INCH FEATURE FORGED STEEL JAW, HEAT TREATED ALUMINUM FRAME, PVC HEAT SHRINK COVERING MD6 MODEL
  • POSITIVE LOCKING SPRING LOADED DIE TYPE
  • 25 3/8 INCH
  • 9.5 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • CUSHIONED GRIP, STRAIGHT HANDLE TYPE
  • 6 LB WEIGHT
  • FIBERGLASS HANDLE MATERIAL
  • D3 DIE, O DIE DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-VT DIE OPTIONS
  • HYTOOL[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • JAW END WIDTH 4.16 INCH
  • HANDLE LENGTH 24 INCH
  • FEATURE FORGED STEEL JAW, HEAT TREATED ALUMINUM FRAME, PVC HEAT SHRINK COVERING
  • MD6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD612
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-04-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 12 AWG
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Wire Cutters - 2946-206-118-ND - DigiKey
Specs
Tool Type Cutters / Scissors; Cable
Form Factor Handheld
View Details