Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT600C18V

Description
14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 10.9 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W, W-VT, D3 DIE GROOVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI WITH COVERED HEAD
Datasheet
Description
14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 10.9 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W, W-VT, D3 DIE GROOVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI WITH COVERED HEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT600C18V - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT600C18V
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT600C18V
14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 10.9 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W, W-VT, D3 DIE GROOVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI WITH COVERED HEAD
  • 14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE
  • 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE
  • 10.9 LB WEIGHT
  • 18 V NICKEL METAL HYDRIDE BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 180 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • W, W-VT, D3 DIE GROOVE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 18 VDC
  • OPERATING PRESSURE 7800 PSI
  • WITH COVERED HEAD
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT600C18V
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

 - 006186 - EC65 US - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
969P1- SBE ® 160/SBX ® 175 Extraction Tool - 969P1 - Anderson Power Products
Specs
Tool Type Connector Extractor
View Details
2 suppliers
Cable stripper - 206-1451 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2417 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details