Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT750XT18V

Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TAP, TENSION SLEEVE, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 10000 PSI
Datasheet
Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TAP, TENSION SLEEVE, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 10000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PAT750XT18V - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT750XT18V
Battery Operated Hydraulic Crimping Tool PAT750XT18V
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TAP, TENSION SLEEVE, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 10000 PSI
  • 15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE
  • 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 18 V NICKEL METAL HYDRIDE BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 355 DEGREE HEAD TYPE
  • ROTATABLE 355 DEGREE CRIMPING FORCE
  • SPLICE, TAP, TENSION SLEEVE, TERMINAL TERMINAL/SPLICE TYPE
  • U DIE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 18 VDC
  • OPERATING PRESSURE RATING 10000 PSI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT750XT18V
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1303G19 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1129 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers