Hubbell Incorporated Mechanical Crimping Tool MD638

Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 7.25 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE 6 LB WEIGHT K, BG, C DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME MD6 MODEL
Datasheet
Description
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 7.25 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE 6 LB WEIGHT K, BG, C DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME MD6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MD638 - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MD638
Mechanical Crimping Tool MD638
POSITIVE LOCKING SPRING LOADED DIE TYPE 25 3/8 INCH 7.25 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE 6 LB WEIGHT K, BG, C DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS HYTOOL[T], BURNDY[R] BRAND ROHS COMPATIBLE FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME MD6 MODEL
  • POSITIVE LOCKING SPRING LOADED DIE TYPE
  • 25 3/8 INCH
  • 7.25 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • 6 LB WEIGHT
  • K, BG, C DIE INCLUDED
  • 9000 LB CRIMPING FORCE
  • FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-VT DIE OPTIONS
  • HYTOOL[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • FEATURE BUTTING STEEL JAW, LARGER STEEL BOLT, BUTT STOP, HEAT SHRINK TUBE, HIGH STRENGTH CAST ALUMINUM ALLOY FRAME
  • MD6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD638
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
1368-NL- Hydraulic Crimp Tool - 1368-NL - Anderson Power Products
Specs
Tool Type Crimper
Technology Hydraulic Tool
View Details
3 suppliers