Y1022 -- WIRE STRIPPER/CUTTER/CRIMPER
Hubbell Incorporated
Wire Stripper/Cutter/Crimper
Y1022
Description
PLIER TYPE
8-5/8 INCH
22 AWG MIN. WIRE SIZE
10 AWG MAX. WIRE SIZE
COMFORT GRIP HANDLE TYPE
PLASTIC HANDLE MATERIAL
HYTOOL[TM] BRAND
ROHS COMPATIBLE
Description
PLIER TYPE
8-5/8 INCH
22 AWG MIN. WIRE SIZE
10 AWG MAX. WIRE SIZE
COMFORT GRIP HANDLE TYPE
PLASTIC HANDLE MATERIAL
HYTOOL[TM] BRAND
ROHS COMPATIBLE
Datasheet
Suppliers
Wire Stripper/Cutter/Crimper
Y1022
PLIER TYPE
8-5/8 INCH
22 AWG MIN. WIRE SIZE
10 AWG MAX. WIRE SIZE
COMFORT GRIP HANDLE TYPE
PLASTIC HANDLE MATERIAL
HYTOOL[TM] BRAND
ROHS COMPATIBLE
- PLIER TYPE
- 8-5/8 INCH
- 22 AWG MIN. WIRE SIZE
- 10 AWG MAX. WIRE SIZE
- COMFORT GRIP HANDLE TYPE
- PLASTIC HANDLE MATERIAL
- HYTOOL[TM] BRAND
- ROHS COMPATIBLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
Y1022 |
|
Product Name
|
Wire Stripper/Cutter/Crimper |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Hot Air Gun
Form Factor
Handheld
Application / Connector Type
Lower Temperature Shrink Tubings
View Details