Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT644LI

Description
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet
Description
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PAT644LI - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT644LI
Battery Operated Hydraulic Crimping Tool PAT644LI
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 355 DEGREE HEAD TYPE ROTATABLE 355 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
  • 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE
  • 6 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 6 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 18 V LITHIUM ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 355 DEGREE HEAD TYPE
  • ROTATABLE 355 DEGREE CRIMPING FORCE
  • SPLICE, TERMINAL TERMINAL/SPLICE TYPE
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 18 VDC
  • OPERATING PRESSURE RATING 7800 PSI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT644LI
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Hand Tool, 30-26Awg Contact; Crimp Tool Type Amphenol Communications Solutions - 08AC2416 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Ratchet
View Details
Cable stripper - 206-1413 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Hand Crimp Tool - ZA1-920 - Harwin Plc
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
2 suppliers