Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT81KFT18VDC

Description
17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX) CABLE SIZE 14 LB WEIGHT NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI WITH DC CHARGER PAT81KFT-18V MODEL
Datasheet
Description
17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX) CABLE SIZE 14 LB WEIGHT NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI WITH DC CHARGER PAT81KFT-18V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT81KFT18VDC - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT81KFT18VDC
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT81KFT18VDC
17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX) CABLE SIZE 14 LB WEIGHT NICKEL METAL HYDRIDE BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI WITH DC CHARGER PAT81KFT-18V MODEL
  • 17.6 INCH L X 3.7 INCH W X 13.9 INCH H SIZE
  • 8 AWG TO 750 KCMIL (ALUMINUM), 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 777.7 KCMIL (FLEX) CABLE SIZE
  • 14 LB WEIGHT
  • NICKEL METAL HYDRIDE BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 360 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 18 VDC
  • OPERATING PRESSURE 7800 PSI
  • WITH DC CHARGER
  • PAT81KFT-18V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT81KFT18VDC
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G8 Crimp Locator for 1387G2 Pneumatic Tool - 1304G8 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - 1-1803260-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Cable stripper - 206-1411 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers