Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT46LW18V

Description
18.65 INCH L X 3.7 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 17.3 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 15 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND OPERATING VOLTAGE 18 VDC PAT46LW18V MODEL
Datasheet
Description
18.65 INCH L X 3.7 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 17.3 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 15 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND OPERATING VOLTAGE 18 VDC PAT46LW18V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT46LW18V - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT46LW18V
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT46LW18V
18.65 INCH L X 3.7 INCH W X 13.75 INCH H SIZE 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE 17.3 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 15 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE P, U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND OPERATING VOLTAGE 18 VDC PAT46LW18V MODEL
  • 18.65 INCH L X 3.7 INCH W X 13.75 INCH H SIZE
  • 8 AWG TO 1250 KCMIL (ALUMINUM), 8 AWG TO 1500 KCMIL (COPPER) CABLE SIZE
  • 17.3 LB WEIGHT
  • 18 V NICKEL METAL HYDRIDE BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 355 DEG HEAD TYPE
  • 15 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • P, U DIE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • OPERATING VOLTAGE 18 VDC
  • PAT46LW18V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT46LW18V
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Wire Cutters - 2946-206-118-ND - DigiKey
Specs
Tool Type Cutters / Scissors; Cable
Form Factor Handheld
View Details
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details