Hubbell Incorporated MECHANICAL CRIMPING TOOL MD6HS60

Description
ANGLED HEAD TYPE 69 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE PANTOGRAPH TOGGLE ACTION HANDLE TYPE 15.5 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, BG DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 60 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD MD6 MODEL
Datasheet
Description
ANGLED HEAD TYPE 69 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE PANTOGRAPH TOGGLE ACTION HANDLE TYPE 15.5 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, BG DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 60 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD MD6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MECHANICAL CRIMPING TOOL - MD6HS60 - Hubbell Incorporated
Orange, CT, USA
MECHANICAL CRIMPING TOOL
MD6HS60
MECHANICAL CRIMPING TOOL MD6HS60
ANGLED HEAD TYPE 69 INCH 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE PANTOGRAPH TOGGLE ACTION HANDLE TYPE 15.5 LB WEIGHT FIBERGLASS HANDLE MATERIAL D3 DIE, BG DIE DIE INCLUDED FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT DIE OPTIONS BURNDY[R] BRAND ROHS COMPATIBLE HANDLE LENGTH 60 INCH FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD MD6 MODEL
  • ANGLED HEAD TYPE
  • 69 INCH
  • 10 AWG SOLID TO 2/0 AWG STRANDED (COPPER, TAP), 14 AWG SOLID TO 4/0 AWG (ACSR/ALUMINUM, TAP), 10 AWG STRANDED TO 4/0 AWG (ACSR, SPLICE/TERMINAL), 6 AWG TO 4/0 AWG STRANDED (ALUMINUM/COPPER, CODE, CONNECTOR) CABLE SIZE
  • PANTOGRAPH TOGGLE ACTION HANDLE TYPE
  • 15.5 LB WEIGHT
  • FIBERGLASS HANDLE MATERIAL
  • D3 DIE, BG DIE DIE INCLUDED
  • FULL TENSION/NON TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE
  • W, X, W-VT DIE OPTIONS
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • HANDLE LENGTH 60 INCH
  • FEATURE FORGED STEEL CRIMPING JAW, CAST ALUMINUM FRAME, FIBERGLASS HOT STICK/CONTROL ROD
  • MD6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MD6HS60
Product Name MECHANICAL CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1310G9 Die and Locator Hand Tool Kit - 1310G9 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - 1-1707830-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details