Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT60018VDC

Description
14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 10.9 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W, W-VT, D3 DIE GROOVE DIE OPTIONS PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI WITH DC CHARGER PAT600-18V MODEL
Datasheet
Description
14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 10.9 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W, W-VT, D3 DIE GROOVE DIE OPTIONS PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI WITH DC CHARGER PAT600-18V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT60018VDC - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT60018VDC
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT60018VDC
14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE 10.9 LB WEIGHT 18 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE W, W-VT, D3 DIE GROOVE DIE OPTIONS PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 7800 PSI WITH DC CHARGER PAT600-18V MODEL
  • 14.5 INCH L X 3.5 INCH W X 13.75 INCH H SIZE
  • 8 AWG TO 350 KCMIL (ALUMINUM/FLEX), 8 AWG TO 600 KCMIL (COPPER) CABLE SIZE
  • 10.9 LB WEIGHT
  • 18 V NICKEL METAL HYDRIDE BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 180 DEG HEAD TYPE
  • 6 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • W, W-VT, D3 DIE GROOVE DIE OPTIONS
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 18 VDC
  • OPERATING PRESSURE 7800 PSI
  • WITH DC CHARGER
  • PAT600-18V MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT60018VDC
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Universal Mounting Tool for 24mm-36mmCable Glands - 9000025 - Altech Corp.
Specs
Tool Type Crimper
Application / Connector Type Cable Glands
Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 2946-206-1225-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Separator Tool for Latched Gecko - Z125-9261200 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
1387G2 Pneumatic Bench Crimp Tool - 1387G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
3 suppliers