Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT600LI

Description
14.5 INCH L X 3.5 INCH W X 13.7 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 600 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEGREE HEAD TYPE ROTATABLE 180 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE W, X, W-VT DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC
Datasheet
Description
14.5 INCH L X 3.5 INCH W X 13.7 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 600 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEGREE HEAD TYPE ROTATABLE 180 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE W, X, W-VT DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PAT600LI - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT600LI
Battery Operated Hydraulic Crimping Tool PAT600LI
14.5 INCH L X 3.5 INCH W X 13.7 INCH H SIZE 8 AWG TO 350 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 600 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 180 DEGREE HEAD TYPE ROTATABLE 180 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE W, X, W-VT DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC
  • 14.5 INCH L X 3.5 INCH W X 13.7 INCH H SIZE
  • 8 AWG TO 350 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 600 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 180 DEGREE HEAD TYPE
  • ROTATABLE 180 DEGREE CRIMPING FORCE
  • SPLICE, TERMINAL TERMINAL/SPLICE TYPE
  • W, X, W-VT DIE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 18 VDC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT600LI
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1309G2 Hand Crimp Tool - 1309G2 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
4 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1126 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers