Hubbell Incorporated Battery Operated Hydraulic Crimping Tool PAT4PC834LI

Description
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEGREE HEAD TYPE ROTATABLE 360 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet
Description
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEGREE HEAD TYPE ROTATABLE 360 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - PAT4PC834LI - Hubbell Incorporated
Orange, CT, USA
Battery Operated Hydraulic Crimping Tool
PAT4PC834LI
Battery Operated Hydraulic Crimping Tool PAT4PC834LI
15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 18 V LITHIUM ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 360 DEGREE HEAD TYPE ROTATABLE 360 DEGREE CRIMPING FORCE SPLICE, TERMINAL TERMINAL/SPLICE TYPE 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 18 VDC OPERATING PRESSURE RATING 7800 PSI
  • 15.6 INCH L X 3.2 INCH W X 14.1 INCH H SIZE
  • 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 8 AWG TO 1000 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 18 V LITHIUM ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 360 DEGREE HEAD TYPE
  • ROTATABLE 360 DEGREE CRIMPING FORCE
  • SPLICE, TERMINAL TERMINAL/SPLICE TYPE
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE
  • OPERATING VOLTAGE RATING 18 VDC
  • OPERATING PRESSURE RATING 7800 PSI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT4PC834LI
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1105850-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details
Crimpers, Applicators, Presses - 2946-206-1204-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Positioner / Insert for Hand Crimp Tool - T5747 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details