Hubbell Incorporated BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT750CLI

Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 15.7 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 12 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI WITH RUBBER COVERED HEAD PAT750-LI MODEL
Datasheet
Description
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 15.7 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 12 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI WITH RUBBER COVERED HEAD PAT750-LI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY OPERATED HYDRAULIC CRIMPING TOOL - PAT750CLI - Hubbell Incorporated
Orange, CT, USA
BATTERY OPERATED HYDRAULIC CRIMPING TOOL
PAT750CLI
BATTERY OPERATED HYDRAULIC CRIMPING TOOL PAT750CLI
15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE 15.7 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 355 DEG HEAD TYPE 12 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE U DIE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE WITH EXEMPTION OPERATING VOLTAGE 18 VDC OPERATING PRESSURE 10000 PSI WITH RUBBER COVERED HEAD PAT750-LI MODEL
  • 15.75 INCH L X 3.5 INCH W X 13.5 INCH H SIZE
  • 8 AWG TO 750 KCMIL (ALUMINUM, TERMINAL/SPLICE), 4 AWG TO 556 KCMIL (ACSR, TERMINAL/SPLICE), 8 AWG TO 750 KCMIL (COPPER, TERMINAL/SPLICE) CABLE SIZE
  • 15.7 LB WEIGHT
  • 18 V LITHIUM ION BATTERY TYPE
  • YES DIE INCLUDED
  • ROTATABLE 355 DEG HEAD TYPE
  • 12 TON CRIMPING FORCE
  • SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE
  • U DIE DIE OPTIONS
  • 120 VAC BATTERY CHARGER TYPE
  • PATRIOT[R] BRAND
  • ROHS COMPATIBLE WITH EXEMPTION
  • OPERATING VOLTAGE 18 VDC
  • OPERATING PRESSURE 10000 PSI
  • WITH RUBBER COVERED HEAD
  • PAT750-LI MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number PAT750CLI
Product Name BATTERY OPERATED HYDRAULIC CRIMPING TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1490413-7 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Crimpers, Applicators, Presses - 609-10161238-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
2 suppliers
Separator Tool for Latched Gecko - Z125-9261000 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details