Hubbell Incorporated Mechanical Crimping Tool MY286

Description
INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 2/0 AWG STRANDED (FLEXIBLE COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE DEPTH 4.86 INCH FORGED REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY28 MODEL
Datasheet
Description
INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 2/0 AWG STRANDED (FLEXIBLE COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE DEPTH 4.86 INCH FORGED REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY28 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - MY286 - Hubbell Incorporated
Orange, CT, USA
Mechanical Crimping Tool
MY286
Mechanical Crimping Tool MY286
INDENTOR TYPE 22.65 INCH 1.12 INCH 8 TO 2/0 AWG STRANDED (FLEXIBLE COPPER) CABLE SIZE COMFORT GRIP HANDLE TYPE FORGED REINFORCED STEEL HANDLE MATERIAL DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE HYTOOL[TM] BRAND ROHS COMPATIBLE DEPTH 4.86 INCH FORGED REINFORCED STEEL BACK WITH KNURLED STEEL ADJUSTING KNOB MY28 MODEL
  • INDENTOR TYPE
  • 22.65 INCH
  • 1.12 INCH
  • 8 TO 2/0 AWG STRANDED (FLEXIBLE COPPER) CABLE SIZE
  • COMFORT GRIP HANDLE TYPE
  • FORGED REINFORCED STEEL HANDLE MATERIAL
  • DIELESS, ADJUSTABLE NEST DIE DIE INCLUDED
  • COMPRESSION TERMINAL AND SPLICE TERMINAL/SPLICE TYPE
  • HYTOOL[TM] BRAND
  • ROHS COMPATIBLE
  • DEPTH 4.86 INCH
  • FORGED REINFORCED STEEL BACK
  • WITH KNURLED STEEL ADJUSTING KNOB
  • MY28 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire, Cable, and Connector Tools
Product Number MY286
Product Name Mechanical Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT 2.4 Z - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
1310G10 Die and Locator Hand Tool Kit - 1310G10 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimp Tools - 4258865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Crimpers, Applicators, Presses - 2946-206-1250-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers